TE Connectivity Protective Relays 3-1618108-3

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 114.3 MM  [4.5 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 700 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Protection Function : Overvoltage Relay Options : Time Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 114.3 MM  [4.5 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 700 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Protection Function : Overvoltage Relay Options : Time Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 3-1618108-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
3-1618108-3
Protective Relays 3-1618108-3
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 114.3 MM  [4.5 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 700 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Single Protection Function : Overvoltage Relay Options : Time Delay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 88.9 MM  [3.5 INCH ]
  • Product Length : 114.3 MM  [4.5 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 700

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Single
  • Protection Function : Overvoltage
  • Relay Options : Time Delay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1618108-3
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Relays - 1-1618105-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617569-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details