TE Connectivity Electromechanical Relays & Contactors 3-1618058-3

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : DC Protection Function : Over/Underfrequency Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 120 - 480 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : DC Protection Function : Over/Underfrequency Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 120 - 480 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618058-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618058-3
Electromechanical Relays & Contactors 3-1618058-3
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Single Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : DC Protection Function : Over/Underfrequency Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 120 - 480 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Phase : Single

Dimensions


  • Product Height (MM) : 112
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 13.5 - 32

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Snap-On, Mounting Hole

Operation/Application


  • Current Type : DC
  • Protection Function : Over/Underfrequency

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 120 - 480

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1618058-3
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers