Contact Features Protective Relay Contact Arrangement : 1 Form C, SPDT Protective Relay Contact Current Rating (AMP) : 5
Dimensions Dimensions (L x W x H) (Approximate) : 73 x 75 x 112 MM [2.87 x 2.95 x 4.41 INCH ]
Electrical Characteristics Actuating System : AC/DC Protective Relay Input Voltage (VDC) : 18 - 54
Mechanical Attachment Protective Relay Mounting Type : Snap-On DIN Rail
Product Type Features Phase : Single Product Type : Relay Protection Function : Over/Underfrequency Relay Type : Protective Relay Time Delay : With
Termination Features Termination Type : Screw Terminal
Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Contact Features
- Protective Relay Contact Arrangement : 1 Form C, SPDT
- Protective Relay Contact Current Rating (AMP) : 5
Dimensions
- Dimensions (L x W x H) (Approximate) : 73 x 75 x 112 MM [2.87 x 2.95 x 4.41 INCH ]
Electrical Characteristics
- Actuating System : AC/DC
- Protective Relay Input Voltage (VDC) : 18 - 54
Mechanical Attachment
- Protective Relay Mounting Type : Snap-On DIN Rail
Product Type Features
- Phase : Single
- Product Type : Relay
- Protection Function : Over/Underfrequency
- Relay Type : Protective Relay
- Time Delay : With
Termination Features
- Termination Type : Screw Terminal
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 60