Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 1 Relay Terminal Type : PCB-THT
Electrical Characteristics Actuating System : AC Coil Voltage Rating (VDC) : 3.8 Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Input Voltage (VDC) : 3.8 - 32
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Operation/Applicatio
n R-Switch & slimSSR Relays : No
Packaging Features Packaging Method : Tray/Box
Product Type Features Enclosure Type : Hermetically Sealed Output Type : DC Power Relay Type : Solid State Screening Level : W
Usage Conditions Operating Temperature Range (DEGC) : -55 - 110
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Rating (Max) (AMP) : 1
- Relay Terminal Type : PCB-THT
Electrical Characteristics
- Actuating System : AC
- Coil Voltage Rating (VDC) : 3.8
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VAC) : 250
- Input Voltage (VDC) : 3.8 - 32
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Operation/Application
- R-Switch & slimSSR Relays : No
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Enclosure Type : Hermetically Sealed
- Output Type : DC
- Power Relay Type : Solid State
- Screening Level : W
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 110