TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 3-1617119-9 3-1617119-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080384-3-1617119-9 Packaging: Bulk Coil Resistance: 1.025 kΩ Contact Current Rating: 1 A Coil Power: 140 mW Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): PB114012; RT314F12; 9-1393239-5; G2R-1-S DC12(S); LY1-DC12; G2R-1-E-DC12; 2-1617119-4; 3-1617119-0; J1MSP-12XM; G5V-1-DC12; G5V-1-2 DC12; HY1-12VJ1MSCDD-12XP; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C ELV: Non-Compliant Max Current Rating: 1 A Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080384-3-1617119-9 Packaging: Bulk Coil Resistance: 1.025 kΩ Contact Current Rating: 1 A Coil Power: 140 mW Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): PB114012; RT314F12; 9-1393239-5; G2R-1-S DC12(S); LY1-DC12; G2R-1-E-DC12; 2-1617119-4; 3-1617119-0; J1MSP-12XM; G5V-1-DC12; G5V-1-2 DC12; HY1-12VJ1MSCDD-12XP; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C ELV: Non-Compliant Max Current Rating: 1 A Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 3-1617119-9 - 1080384-3-1617119-9 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 3-1617119-9
1080384-3-1617119-9
OEM Parts - OEM Parts (0 - 9) - 3-1617119-9 1080384-3-1617119-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080384-3-1617119-9 Packaging: Bulk Coil Resistance: 1.025 kΩ Contact Current Rating: 1 A Coil Power: 140 mW Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): PB114012; RT314F12; 9-1393239-5; G2R-1-S DC12(S); LY1-DC12; G2R-1-E-DC12; 2-1617119-4; 3-1617119-0; J1MSP-12XM; G5V-1-DC12; G5V-1-2 DC12; HY1-12VJ1MSCDD-12XP; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C ELV: Non-Compliant Max Current Rating: 1 A Throw Configuration: SPDT Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080384-3-1617119-9
Packaging: Bulk
Coil Resistance: 1.025 kΩ
Contact Current Rating: 1 A
Coil Power: 140 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): PB114012; RT314F12; 9-1393239-5; G2R-1-S DC12(S); LY1-DC12; G2R-1-E-DC12; 2-1617119-4; 3-1617119-0; J1MSP-12XM; G5V-1-DC12; G5V-1-2 DC12; HY1-12VJ1MSCDD-12XP;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Max Current Rating: 1 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080384-3-1617119-9
Product Name OEM Parts - OEM Parts (0 - 9) - 3-1617119-9
Unlock Full Specs
to access all available technical data