Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029566-3-1617030-1
Termination: PC Pins
Coil Resistance: 160 Ω
Contact Current Rating: 2 A
Coil Power: 900 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): HFW1201B00; 2-1617029-5; 2-1617033-6; 7-1393766-4; V23154C717B104; V23154C720B104HFW120
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Throw Configuration: DPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029566-3-1617030-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 3-1617030-1 |