TE Connectivity Electromechanical Relays & Contactors 3-1616991-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1616991-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1616991-3
Electromechanical Relays & Contactors 3-1616991-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 3 SPDT
  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : Bus Bar
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1616991-3
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details