TE Connectivity 3-Phase Filters 3-1609998-3

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 3-1609998-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
3-1609998-3
3-Phase Filters 3-1609998-3
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 7
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity - 70AJ0959 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity
70AJ0959
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity 70AJ0959
POWER LINE FILTER, 3-PH, 7A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:KEV-BS Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 7A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:KEV-BS Series RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity - 32AK9847 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity
32AK9847
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity 32AK9847
POWER LINE FILTER, 3-PH, 7A, 440VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3-PH, 7A, 440VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609998-3 70AJ0959 32AK9847
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - CCM1741-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers