TE Connectivity 3-Phase Filters 3-1609966-4

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 3-1609966-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
3-1609966-4
3-Phase Filters 3-1609966-4
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (230VAC, 50Hz) : 3
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 15A, 440Vac; Filter Applications Corcom Te Connectivity - 70AJ0940 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 15A, 440Vac; Filter Applications Corcom Te Connectivity
70AJ0940
Power Line Filter, 3-Ph, 15A, 440Vac; Filter Applications Corcom Te Connectivity 70AJ0940
POWER LINE FILTER, 3-PH, 15A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:15A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 15A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:15A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609966-4 70AJ0940
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 15A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1609071-5 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details