TE Connectivity Power Entry Modules 3-1609158-0

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 81 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 140 Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 1 MOOP Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 81 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 140 Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 1 MOOP Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 3-1609158-0 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
3-1609158-0
Power Entry Modules 3-1609158-0
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 81 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 140 Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Panel Mount Feature Type : Snap-In Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 1 MOOP Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : Single

Dimensions


  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 81
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 140
  • Operating Voltage (VAC) : 250

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Operation/Application


  • Device Safety Features : Locking Socket & Shrouded Output
  • Filter Mode of Operation : 1 MOOP

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 3-1609158-0
Product Name Power Entry Modules
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477517-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Cable End Caps - 004019N001 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details