TE Connectivity 3-Phase Filters 3-1609091-1

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 3-1609091-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
3-1609091-1
3-Phase Filters 3-1609091-1
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -10 - 50

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 100
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 259
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 50
Buy Now
Power Line Filter Modules - CCM2073-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2073-ND
Power Line Filter Modules CCM2073-ND
Three Phase (Delta) EMC/EMI Line Filter 100A AC 50/60Hz Two Stage Threaded Post (M6)

Three Phase (Delta) EMC/EMI Line Filter 100A AC 50/60Hz Two Stage Threaded Post (M6)

Buy Now Datasheet
Filter, Power Line, 3-Ph, 100A, 277Vac; Voltage Rating Corcom Te Connectivity - 49Y7181 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 3-Ph, 100A, 277Vac; Voltage Rating Corcom Te Connectivity
49Y7181
Filter, Power Line, 3-Ph, 100A, 277Vac; Voltage Rating Corcom Te Connectivity 49Y7181
FILTER, POWER LINE, 3-PH, 100A, 277VAC; Voltage Rating:277VAC; Current Rating:100A; Product Range:BCF Series; Capacitance:2.17µF; Filter Terminals:Stud; Filter Type:3 Phase; Inductance Min:80mH; Leakage Current Max:30mA RoHS Compliant: Yes

FILTER, POWER LINE, 3-PH, 100A, 277VAC; Voltage Rating:277VAC; Current Rating:100A; Product Range:BCF Series; Capacitance:2.17µF; Filter Terminals:Stud; Filter Type:3 Phase; Inductance Min:80mH; Leakage Current Max:30mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609091-1 CCM2073-ND 49Y7181
Product Name 3-Phase Filters Power Line Filter Modules Filter, Power Line, 3-Ph, 100A, 277Vac; Voltage Rating Corcom Te Connectivity
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 100 amps 100 amps
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405080-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
IEC Filters - 2660158 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-2405080-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
2 suppliers
3-Phase Filters - 1-2405082-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
3 suppliers