TE Connectivity Single Phase Filters 3-1609037-3

Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 3-1609037-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
3-1609037-3
Single Phase Filters 3-1609037-3
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1925-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1925-ND
Power Line Filter Modules CCM1925-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, Power Line, Medical, 30A, 250Vac; Current Rating Corcom Te Connectivity - 48Y8142 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Medical, 30A, 250Vac; Current Rating Corcom Te Connectivity
48Y8142
Filter, Power Line, Medical, 30A, 250Vac; Current Rating Corcom Te Connectivity 48Y8142
FILTER, POWER LINE, MEDICAL, 30A, 250VAC; Current Rating:30A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:900µH; Capacitance:0.74µF; Leakage Current Max:5µA; Product Range:HZ Series; SVHC:No SVHCRoHS Compliant: Yes

FILTER, POWER LINE, MEDICAL, 30A, 250VAC; Current Rating:30A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Stud; Inductance Min:900µH; Capacitance:0.74µF; Leakage Current Max:5µA; Product Range:HZ Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609037-3 CCM1925-ND 48Y8142
Product Name Single Phase Filters Power Line Filter Modules Filter, Power Line, Medical, 30A, 250Vac; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps 30 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660141 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5377 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Power Line Filter Modules - CCM1304-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
4 suppliers