TE Connectivity Single Phase Filters 3-1609037-0

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 3-1609037-0 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
3-1609037-0
Single Phase Filters 3-1609037-0
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1922-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1922-ND
Power Line Filter Modules CCM1922-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609037-0 CCM1922-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2871205 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094474 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609998-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 150 amps
View Details