"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Female Receptacle Terminal, 5-17AWG, 6.35mm Tab, Tin Plated Bronze Product overview: 3-160256-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-160256-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals -Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Length - Overall: 0.748" (19.00mm)
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107189CT-ND | 392-3-160256-1 | 55W5060 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects- Terminals -Quick Connects, Quick Disconnect Connectors | Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |