TE Connectivity D-Shaped Connectors 3-1589680-4

Description
Configuration Features Number of Positions : 51 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 51 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 3-1589680-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
3-1589680-4
D-Shaped Connectors 3-1589680-4
Configuration Features Number of Positions : 51 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 51
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Screw

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D-Sub Connectors - 3-1589680-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1589680-4
D-Sub Connectors 3-1589680-4
STL051N6D

STL051N6D

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-1589680-4
D-Sub Connectors 3-1589680-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Stl051N6D = Thru-Hole Amp - Te Connectivity - 36AC3027 - Newark, An Avnet Company
Chicago, IL, United States
Stl051N6D = Thru-Hole Amp - Te Connectivity
36AC3027
Stl051N6D = Thru-Hole Amp - Te Connectivity 36AC3027
STL051N6D = THRU-HOLE

STL051N6D = THRU-HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1589680-4 3-1589680-4 36AC3027
Product Name D-Shaped Connectors D-Sub Connectors Stl051N6D = Thru-Hole Amp - Te Connectivity
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206501-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details