Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle
Configuration Features Number of Coaxial Contacts : 6 Number of Positions : 6 Number of Signal Positions : 0 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 1 RF Connector Center Contact Plating Material : Gold
Dimensions Product Length : 304.8 MM [12 INCH ] RF Contact Spacing : .64 MM [.025 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Mounting Hardware Mounting Hardware Type : 1mm Captive Jackscrew RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder
Operation/Applicatio
n Operating Frequency (GHZ) : 60 - 1
Other Dielectric Material : PTFE
Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature
Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Body Material : Aluminum
- Body Plating Material : Electroless Nickel
- Cable Connector Orientation : Right Angle
Configuration Features
- Number of Coaxial Contacts : 6
- Number of Positions : 6
- Number of Signal Positions : 0
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- RF Connector Center Contact Plating Material : Gold
Dimensions
- Product Length : 304.8 MM [12 INCH ]
- RF Contact Spacing : .64 MM [.025 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention Type : Mounting Hardware
- Mounting Hardware Type : 1mm Captive Jackscrew
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Solder
Operation/Application
- Operating Frequency (GHZ) : 60 - 1
Other
- Dielectric Material : PTFE
Product Type Features
- Compatible With RF Cable Type : RG 178
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- RF Connector Style : Plug
- RF Interface : Nanominiature
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]