TE Connectivity PCB Terminal Blocks 3-1546931-3

Description
Configuration Features Closed End : Without Number of Positions : 9 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Closed End : Without Number of Positions : 9 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 3-1546931-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
3-1546931-3
PCB Terminal Blocks 3-1546931-3
Configuration Features Closed End : Without Number of Positions : 9 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Closed End : Without
  • Number of Positions : 9
  • Number of Rows : 1
  • Threaded Flange : Without

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole
  • Pin Length : 7 MM  [.275 INCH ]

Dimensions


  • PCB Tail Length : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 12
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : PCB Mount
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Header
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1546931-3
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Barrier Strips - 1-1546840-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Terminals - 1217127-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Barrier Strips - 1-1546399-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers