TE Connectivity Barrier Strips 3-1546670-2

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 141 MM  [5.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Product Type Features Block Style : Flat Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 141 MM  [5.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Product Type Features Block Style : Flat Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1546670-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1546670-2
Barrier Strips 3-1546670-2
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 9 Number of Rows : 2 Contact Features Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 141 MM  [5.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 11.1 MM  [.4375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center. Product Type Features Block Style : Flat Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Blade Size : 6.35 x .81 MM  [.25 x .032 INCH ]
  • Contact Current Rating (Max) (AMP) : 25
  • Quick Connect Blade Style : 45°, Two Sided/90° Two Sided
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Length : 141 MM  [5.55 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Current Rating (Max) (AMP) : 25
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.4375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Angle : Vertical
  • Mounting Ears : With
  • Mounting Insert : Without
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32
  • Top Termination Type : Quick Connect Blades

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Other options available upon request, consult our Product Information Center.

Product Type Features


  • Block Style : Flat
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Quick Connects

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Barrier Terminal Blocks - 3-1546670-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
3-1546670-2
Barrier Terminal Blocks 3-1546670-2
Barrier Terminal Blocks 9P .437 DR BARRIER SPCL QC

Barrier Terminal Blocks 9P .437 DR BARRIER SPCL QC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3-1546670-2 3-1546670-2
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 9
Contacts Pitch 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PCB Terminal Blocks - 1-1546118-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details