Body Features Barrier Strip Style : Dual Barrier Color : Black
Configuration Features Number of Levels : 1 Number of Positions : 6 Number of Rows : 2
Contact Features Blade Size : 6.35 x .81 MM [.25 x .032 INCH ] Contact Current Rating (Max) (AMP) : 25 Quick Connect Blade Style : 45°, One Sided Terminal Material : Brass Terminal Plating Material : Tin
Dimensions Length : 141 MM [5.55 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14
Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300
Housing Features Centerline (Pitch) : 11.1 MM [.4375 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades
Operation/Applicatio
n Circuit Application : Power
Other Comment : Other options available upon request, consult our Product Information Center.
Product Type Features Block Style : Flat Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip
Termination Features Bottom Termination Type : Quick Connects
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Barrier Strip Style : Dual Barrier
- Color : Black
Configuration Features
- Number of Levels : 1
- Number of Positions : 6
- Number of Rows : 2
Contact Features
- Blade Size : 6.35 x .81 MM [.25 x .032 INCH ]
- Contact Current Rating (Max) (AMP) : 25
- Quick Connect Blade Style : 45°, One Sided
- Terminal Material : Brass
- Terminal Plating Material : Tin
Dimensions
- Length : 141 MM [5.55 INCH ]
- Wire Size (MMSQ) : .3 - 2
- Wire Size (AWG) : 22 - 14
Electrical Characteristics
- Current Rating (Max) (AMP) : 25
- Voltage Rating (V) : 300
Housing Features
- Centerline (Pitch) : 11.1 MM [.4375 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mounting Angle : Vertical
- Mounting Ears : With
- Mounting Insert : Without
- Mounting Options : End Mounting Ears
- Screw Material : Steel
- Screw Plating Material : Nickel
- Screw Size : 6-32
- Top Termination Type : Quick Connect Blades
Operation/Application
- Circuit Application : Power
Other
- Comment : Other options available upon request, consult our Product Information Center.
Product Type Features
- Block Style : Flat
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Product Type : Barrier Strip
Termination Features
- Bottom Termination Type : Quick Connects
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]