TE Connectivity Barrier Strips 3-1546399-2

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 27 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 258.72 MM  [10.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 27 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 258.72 MM  [10.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1546399-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1546399-2
Barrier Strips 3-1546399-2
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Levels : 1 Number of Positions : 27 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 258.72 MM  [10.186 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Binding Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 35 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 27
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 25
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 258.72 MM  [10.186 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Binding Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 35

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 3-1546399-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
3-1546399-2
Terminal Blocks 3-1546399-2
#6 TRIBARRIER

#6 TRIBARRIER

Buy Now
Barrier Terminal Blocks - 3-1546399-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
3-1546399-2
Barrier Terminal Blocks 3-1546399-2
Barrier Terminal Blocks 6PCR-27-007= #6 TRIBARRIER

Barrier Terminal Blocks 6PCR-27-007= #6 TRIBARRIER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1546399-2 3-1546399-2 3-1546399-2
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
# of Contacts 27 27
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Barrier Strips - 1-1546670-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546119-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers