TE Connectivity Barrier Strips 3-1546307-9

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1546307-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1546307-9
Barrier Strips 3-1546307-9
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 20 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 20
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Non-Feed Through

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1546307-9
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 5
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546074-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Barrier Strips - 1-1546671-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers