TE Connectivity Electronic Connector 3-1534904-4

Description
94 Pos 2.54mm Crimp RA Wire Housing, Female, PBT, Black Product overview: 3-1534904-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-1534904-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
94 Pos 2.54mm Crimp RA Wire Housing, Female, PBT, Black Product overview: 3-1534904-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-1534904-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-3-1534904-4
Electronic Connector 340-3-1534904-4
94 Pos 2.54mm Crimp RA Wire Housing, Female, PBT, Black Product overview: 3-1534904-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-1534904-4 can be used for catalog matching and distributor lookup.

94 Pos 2.54mm Crimp RA Wire Housing, Female, PBT, Black Product overview: 3-1534904-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-1534904-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A123708-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123708-ND
Rectangular Connector Housings A123708-ND
94 (88 + 6 Power) Rectangular Connectors - Housings Receptacle

94 (88 + 6 Power) Rectangular Connectors - Housings Receptacle

Buy Now Datasheet
Automotive Connectors - 7186722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186722P
Automotive Connectors 7186722P
TE Connectivity 3-1534904-4

TE Connectivity 3-1534904-4

Supplier's Site
Automotive Connectors - 7186722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7186722
Automotive Connectors 7186722
TE Connectivity 3-1534904-4

TE Connectivity 3-1534904-4

Supplier's Site
Automotive Connectors - 1640802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640802
Automotive Connectors 1640802
TE Connectivity 3-1534904-4

TE Connectivity 3-1534904-4

Supplier's Site
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 94 (88 + 6 Power) Mounting Type: Free Hanging (In-Line) Features: Right Angle Cable Exit Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 94 (88 + 6 Power)
Mounting Type: Free Hanging (In-Line)
Features: Right Angle Cable Exit
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled

Buy Now Datasheet
Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount - 792-3-1534904-4 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount
792-3-1534904-4
Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount 792-3-1534904-4
Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount

Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-3-1534904-4 A123708-ND 7186722P 792-3-1534904-4
Product Name Electronic Connector Rectangular Connector Housings Automotive Connectors Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Conn Housing RCP 94 POS 2.54mm Crimp RA Cable Mount
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-601 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
5 suppliers