TE Connectivity Standard Edge Connectors 3-1534415-2

Description
Body Features Keying Between Cavity Locations : R2.5 / PRL-2 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [196.849 - 787.399 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 3850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Keying Between Cavity Locations : R2.5 / PRL-2 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [196.849 - 787.399 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 3850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 3-1534415-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
3-1534415-2
Standard Edge Connectors 3-1534415-2
Body Features Keying Between Cavity Locations : R2.5 / PRL-2 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [196.849 - 787.399 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 3850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Keying Between Cavity Locations : R2.5 / PRL-2
  • Primary Product Color : Natural

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Insulation Displacement Slots : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [196.849 - 787.399 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ]
  • Connector Height : 7.3 MM  [.287 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .35 - .5
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : One End Open
  • Housing Material : PA 6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 3850

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A119499-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A119499-ND
Free Hanging, Panel Mount A119499-ND
2 Position Rectangular Receptacle Connector IDC Tin

2 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Duopl Pow Fem Con2P Amp - Te Connectivity - 75AC8014 - Newark, An Avnet Company
Chicago, IL, United States
Duopl Pow Fem Con2P Amp - Te Connectivity
75AC8014
Duopl Pow Fem Con2P Amp - Te Connectivity 75AC8014
DUOPL POW FEM CON2P

DUOPL POW FEM CON2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1534415-2 A119499-ND 3-1534415-2 75AC8014
Product Name Standard Edge Connectors Free Hanging, Panel Mount Duopl Pow Fem Con2P Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers