TE Connectivity Coax Connectors 3-1532228-1

Description
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded Other Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded Other Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 3-1532228-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
3-1532228-1
Coax Connectors 3-1532228-1
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment RF Connector Coupling Mechanism : Threaded Other Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Contact Features


  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded

Other


  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Plug
  • RF Interface : SMB

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now Datasheet
D-Sub Connectors - 3-1532228-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1532228-1
D-Sub Connectors 3-1532228-1
RIGHT ANGLE PLUG S50

RIGHT ANGLE PLUG S50

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1532228-1 3-1532228-1
Product Name Coax Connectors D-Sub Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
D-Sub Connectors - 1-1393738-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1-1532244-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details