TE Connectivity D-Shaped Connectors 3-1532226-4

Description
Configuration Features Number of Positions : 40 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 40 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 3-1532226-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
3-1532226-4
D-Shaped Connectors 3-1532226-4
Configuration Features Number of Positions : 40 Contact Features Contact Options : Installed Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Configuration Features


  • Number of Positions : 40

Contact Features


  • Contact Options : Installed
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now Datasheet
D-Sub Connectors - 3-1532226-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1532226-4
D-Sub Connectors 3-1532226-4
Small Form Factor

Small Form Factor

Buy Now
095-0088-2101=Mcem1-40Slz Amp - Te Connectivity - 68K9269 - Newark, An Avnet Company
Chicago, IL, United States
095-0088-2101=Mcem1-40Slz Amp - Te Connectivity
68K9269
095-0088-2101=Mcem1-40Slz Amp - Te Connectivity 68K9269
095-0088-2101=MCEM1- 40SLZ

095-0088-2101=MCEM1-40SLZ

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1532226-4 3-1532226-4 68K9269
Product Name D-Shaped Connectors D-Sub Connectors 095-0088-2101=Mcem1-40Slz Amp - Te Connectivity
Termination Pre-Terminated Flying Leads
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532024-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-1589469-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers