TE Connectivity Microminiature & Nanominiature D Connectors 3-1532181-2

Description
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 3-1532181-2 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
3-1532181-2
Microminiature & Nanominiature D Connectors 3-1532181-2
Configuration Features Number of Positions : 21 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 21

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-1532181-2
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1925216-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details