TE Connectivity Microminiature & Nanominiature D Connectors 3-1532023-7

Description
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 3-1532023-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
3-1532023-7
Microminiature & Nanominiature D Connectors 3-1532023-7
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Configuration Features Number of Positions : 51 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 25.4 MM  [1 INCH ]
  • Insulation Color : Black

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Type : Pin

Housing Features


  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-1532023-7
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Mnl Hdr Assy Single Row Amp - Te Connectivity - 41AJ2723 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
View Details
Microminiature & Nanominiature D Connectors - 1-1589951-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
Microminiature & Nanominiature D Connectors - 1-1532265-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details