TE Connectivity Boot, Pvc; Accessory Type Greenpar Te Connectivity 3-1478996-6

Description
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, Pvc; Accessory Type Greenpar Te Connectivity - 98K8568 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Pvc; Accessory Type Greenpar Te Connectivity
98K8568
Boot, Pvc; Accessory Type Greenpar Te Connectivity 98K8568
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98K8568
Product Name Boot, Pvc; Accessory Type Greenpar Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details