TE Connectivity Cable Clamp Kit, Size 4, Zinc; Product Range Amp Te Connectivity 3-1478762-7

Description
CABLE CLAMP KIT, SIZE 4, ZINC; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DC; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, ZINC; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DC; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Zinc; Product Range Amp Te Connectivity - 15J5324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Zinc; Product Range Amp Te Connectivity
15J5324
Cable Clamp Kit, Size 4, Zinc; Product Range Amp Te Connectivity 15J5324
CABLE CLAMP KIT, SIZE 4, ZINC; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DC; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, ZINC; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DC; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J5324
Product Name Cable Clamp Kit, Size 4, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details