TE Connectivity ™ Flat Flex Ribbon Jumpers, Cables 3-1474644-3

Description
"5 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"5 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 3-1474644-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
3-1474644-3-ND
Flat Flex Ribbon Jumpers, Cables 3-1474644-3-ND
"5 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"

"5 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"

Buy Now Datasheet
Cable Assemblies- Flat Flex Ribbon Jumpers, Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies- Flat Flex Ribbon Jumpers, Cables
Cable Assemblies- Flat Flex Ribbon Jumpers, Cables
Manufacturer: TE Connectivity AMP Connectors Category: Cable Assemblies- Flat Flex Ribbon Jumpers, Cables Package: Box Product Status: Active Cable Type: Flexstrip Number of Conductors: 5 Pitch: 0.100" (2.54mm) Length: 4.000" (101.60mm) Length - Exposed Ends: 0.125" (3.18mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Cable Assemblies- Flat Flex Ribbon Jumpers, Cables
Package: Box
Product Status: Active
Cable Type: Flexstrip
Number of Conductors: 5
Pitch: 0.100" (2.54mm)
Length: 4.000" (101.60mm)
Length - Exposed Ends: 0.125" (3.18mm)

Buy Now Datasheet
Cable Assembly - 457-3-1474644-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-3-1474644-3
Cable Assembly 457-3-1474644-3
FFC Jumper Cable Assembly Nomex 60Conductors 24AWG 300VAC Product overview: 3-1474644-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-3-1474644-3 can be used for catalog matching and distributor lookup.

FFC Jumper Cable Assembly Nomex 60Conductors 24AWG 300VAC Product overview: 3-1474644-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-3-1474644-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Cables - 3-1474644-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3-1474644-3
Flat Cables 3-1474644-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 3-1474644-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
3-1474644-3
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 3-1474644-3
CABLE FLXSTRP 5POS 2.54MM 4"

CABLE FLXSTRP 5POS 2.54MM 4"

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-1474644-3-ND 457-3-1474644-3 3-1474644-3 3-1474644-3
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies- Flat Flex Ribbon Jumpers, Cables Cable Assembly Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data