TE Connectivity Wire-to-Board Jumpers & Shunts 3-1474640-6

Description
Body Features Jumper Insulation Material : Polyester Configuration Features Number of Conductors : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : Z Pin Arrangement (Right) : Z Dimensions Product Length : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 115 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Polyester Configuration Features Number of Conductors : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : Z Pin Arrangement (Right) : Z Dimensions Product Length : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 115 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 3-1474640-6 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
3-1474640-6
Wire-to-Board Jumpers & Shunts 3-1474640-6
Body Features Jumper Insulation Material : Polyester Configuration Features Number of Conductors : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : Z Pin Arrangement (Right) : Z Dimensions Product Length : 44.45 MM  [1.75 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 115 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Polyester

Configuration Features


  • Number of Conductors : 8
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Pin Arrangement (Left) : Z
  • Pin Arrangement (Right) : Z

Dimensions


  • Product Length : 44.45 MM  [1.75 INCH ]
  • Wire Size (MMSQ) : .204
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 115
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-1474640-6
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details