TE Connectivity Time Delay Relays 3-1472995-9

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1472995-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1472995-9
Time Delay Relays 3-1472995-9
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 3 - 30 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1472995-9
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755062-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Time Delay Relays - 1423164-3-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers