TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-1469387-7

Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-1469387-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-1469387-7
Connector Hardware, Mounts, Locks & Retainers 3-1469387-7
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A1
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 3-1469387-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
3-1469387-7
Backplane Connectors 3-1469387-7
ATCA GUIDE MODULE VERT SHORT

ATCA GUIDE MODULE VERT SHORT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
3-1469387-7
Backplane Connectors 3-1469387-7
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A101938-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101938-ND
Backplane Connector Accessories A101938-ND
Connector Guide Module For AdvancedTCA Series Type A1

Connector Guide Module For AdvancedTCA Series Type A1

Buy Now Datasheet
Atca Guide Module Vert Short Amp - Te Connectivity - 76AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Atca Guide Module Vert Short Amp - Te Connectivity
76AC5699
Atca Guide Module Vert Short Amp - Te Connectivity 76AC5699
ATCA GUIDE MODULE VERT SHORT

ATCA GUIDE MODULE VERT SHORT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1469387-7 3-1469387-7 A101938-ND 76AC5699
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Atca Guide Module Vert Short Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details