TE Connectivity Electromechanical Relays & Contactors 3-1462051-2

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight (OZ) : 3 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VAC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07 @ 100MHz, 1.45 @ 900MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.3dB @ 3GHz Isolation (HF Parameter) : -55dB @ 3GHz, -80dB @ 900MHz, -95dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight (OZ) : 3 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VAC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07 @ 100MHz, 1.45 @ 900MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.3dB @ 3GHz Isolation (HF Parameter) : -55dB @ 3GHz, -80dB @ 900MHz, -95dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1462051-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1462051-2
Electromechanical Relays & Contactors 3-1462051-2
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight (OZ) : 3 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 14.9 MM  [.586 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VAC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07 @ 100MHz, 1.45 @ 900MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.3dB @ 3GHz Isolation (HF Parameter) : -55dB @ 3GHz, -80dB @ 900MHz, -95dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight (OZ) : 3

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing
  • Relay Options : RF Rated

Contact Features


  • Contact Material : Nickel
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 10.5 MM  [.413 INCH ]
  • Product Length : 14.9 MM  [.586 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 64
  • Coil Voltage Rating (VAC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.07 @ 100MHz, 1.45 @ 900MHz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Reflow Solder

Other


  • Coil Power Rating Class (WATT) : .05 - .3
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 14 - 16
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Box & Carton, Reel

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.3dB @ 3GHz
  • Isolation (HF Parameter) : -55dB @ 3GHz, -80dB @ 900MHz, -95dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1462051-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers