TE Connectivity Electromechanical Relays & Contactors 3-1462040-5

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1462040-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1462040-5
Electromechanical Relays & Contactors 3-1462040-5
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 1440 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .1
  • Coil Resistance (OHM) : 1440
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1462040-5
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-4 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393812-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers