Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1.35 MM [.053 INCH ] Tab Length : 14.9 MM [.586 INCH ]
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1.35 MM [.053 INCH ] Tab Length : 14.9 MM [.586 INCH ]
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1.35 MM [.053 INCH ] Tab Length : 14.9 MM [.586 INCH ]
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 2.8mm
Interface Plating : Silver (Ag)
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
PCB Contact Termination Area Plating Material : Tin
Terminal Type : Tab
Dimensions
PCB Hole Diameter : 1.35 MM [.053 INCH ]
Tab Length : 14.9 MM [.586 INCH ]
Industry Standards
Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Packaging Quantity : 30000
Product Type Features
Primary Locking Feature : On the Terminal
Sealable : No
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]