TE Connectivity
Automotive Terminals
3-1438230-2
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 19.8 MM [.779 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Package Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 19.8 MM [.779 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Package Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Tab Length : 19.8 MM [.779 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Package Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
Dimensions
- Tab Length : 19.8 MM [.779 INCH ]
- Wire Size (MMSQ) : 2.1 - 3.3
- Wire Size (AWG) : 14 - 12
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
3-1438230-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details