The Standard Terminal Block, part number 16F4414, features a pitch spacing of 8.25mm and is designed for PCB mounting. It accommodates wire sizes ranging from 22 AWG to 12 AWG, with a rated current of 8A. This terminal block is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications, including machine controls, power supplies, and automation equipment. The product's design allows for efficient wiring connections, making it a practical choice for engineers seeking reliable terminal blocks for their projects.
STANDARD TERMINAL BLOCK; PITCH SPACING:8.25MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:8POSITIONS
STANDARD TERMINAL BLOCK; Pitch Spacing:8.25mm; No. of Rows:1 Row; No. of Positions:8Positions
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 26AC6884 | 16F4414 |
| Product Name | Standard Terminal Block; Pitch Spacing Buchanan - Te Connectivity | Standard Terminal Block; Pitch Spacing Buchanan - Te Connectivity |
| Mounting | PCB MOUNT | PCB Mount |