TE Connectivity Barrier Strips 3-1437658-9

Description
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Positions : 11 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 10 Verpackungsmethode : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Positions : 11 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 10 Verpackungsmethode : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437658-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437658-9
Barrier Strips 3-1437658-9
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Positions : 11 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 10 Verpackungsmethode : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board

Body Features


  • Barrier Strip Style : Dual Barrier

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 10
  • Verpackungsmethode : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1437658-9
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers
Barrier Strips - 1-1546566-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546158-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers