TE Connectivity ™ Terminal Blocks - 3-1437651-4 3-1437651-4

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967560-3-1437651-4 Packaging: Bulk Number of Positions: 2 Number of Levels: 1 Pitch: 9.53 mm Color: Black Connector Type: PCB, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 2 Length: 20.5994 mm Housing Material: Thermoplastic Approvals: CSA, UL Number of Circuits: 2 Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Thermoplastic Number of Poles: 2 Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Depth: 17.78 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 12 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967560-3-1437651-4 Packaging: Bulk Number of Positions: 2 Number of Levels: 1 Pitch: 9.53 mm Color: Black Connector Type: PCB, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 2 Length: 20.5994 mm Housing Material: Thermoplastic Approvals: CSA, UL Number of Circuits: 2 Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Thermoplastic Number of Poles: 2 Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Depth: 17.78 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 12 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 3-1437651-4 - 967560-3-1437651-4 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 3-1437651-4
967560-3-1437651-4
Terminal Blocks - 3-1437651-4 967560-3-1437651-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967560-3-1437651-4 Packaging: Bulk Number of Positions: 2 Number of Levels: 1 Pitch: 9.53 mm Color: Black Connector Type: PCB, Terminal Block Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 2 Length: 20.5994 mm Housing Material: Thermoplastic Approvals: CSA, UL Number of Circuits: 2 Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Thermoplastic Number of Poles: 2 Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Depth: 17.78 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 12 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967560-3-1437651-4
Packaging: Bulk
Number of Positions: 2
Number of Levels: 1
Pitch: 9.53 mm
Color: Black
Connector Type: PCB, Terminal Block
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 300 V
Current Rating: 5 A
Number of Contacts: 2
Length: 20.5994 mm
Housing Material: Thermoplastic
Approvals: CSA, UL
Number of Circuits: 2
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Insulation Material: Thermoplastic
Material: Thermoplastic
Number of Poles: 2
Number of Wire Entries: 2
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Depth: 17.78 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Gauge: 12 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 25 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 12 AWG
Terminal Material: Steel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 967560-3-1437651-4
Product Name Terminal Blocks - 3-1437651-4
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details