TE Connectivity Barrier Strips 3-1437646-9

Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 20.32 MM  [.8 INCH ] Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Current Rating (Max) (AMP) : 10 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 20.32 MM  [.8 INCH ] Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Current Rating (Max) (AMP) : 10 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437646-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437646-9
Barrier Strips 3-1437646-9
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 20.32 MM  [.8 INCH ] Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Current Rating (Max) (AMP) : 10 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Screw Size : M3 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Terminal Material : Copper Alloy
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin

Dimensions


  • Length : 20.32 MM  [.8 INCH ]
  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Current Rating (Max) (AMP) : 10
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Mounting Ears : Without
  • Mounting Insert : Without
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : M3
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 400

Product Type Features


  • Block Style : Open Bottom with Standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Block, Barrier, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 03H3716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
03H3716
Terminal Block, Barrier, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 03H3716
TERMINAL BLOCK, BARRIER, 3POS, 18AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Rated Current:10A; Rated Voltage:300V; Product Range:Buchanan 3 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 18AWG; Pitch Spacing:6.35mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Rated Current:10A; Rated Voltage:300V; Product Range:Buchanan 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 3-1437646-9 03H3716
Product Name Barrier Strips Terminal Block, Barrier, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Contacts Pitch 6.35 mm (0.25 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546556-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1437664-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers