TE Connectivity Barrier Strips 3-1437644-7

Description
Dimensions Length : 14.47 MM  [.57 INCH ] Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Dimensions Length : 14.47 MM  [.57 INCH ] Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437644-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437644-7
Barrier Strips 3-1437644-7
Dimensions Length : 14.47 MM  [.57 INCH ] Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1250 Product Type Features Product Type : Barrier Strip

Dimensions


  • Length : 14.47 MM  [.57 INCH ]

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1250

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1437644-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5607 - Newark, An Avnet Company
Specs
North American 20 to 6 AWG
Voltage Rating 800 volts
Current Rating 57 amps
View Details
Barrier Strips - 1-1546840-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Barrier Strips - 1-1546311-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546463-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers