TE Connectivity Barrier Strips 3-1437644-4

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length (MM) : 10.92 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length (MM) : 10.92 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437644-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437644-4
Barrier Strips 3-1437644-4
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Length (MM) : 10.92 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Length (MM) : 10.92

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1437644-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437403-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
PCB Terminal Blocks - 1-1546019-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546306-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546073-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers