TE Connectivity
Barrier Strips
3-1437644-0
Description
Mechanical Attachment Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Request a Quote
Email Supplier
Description
Mechanical Attachment Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Request a Quote
Email Supplier
Suppliers
Mechanical Attachment Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32
Packaging Features Packaging Method : Package Packaging Quantity : 1
Mechanical Attachment
- Screw Material : Steel
- Screw Plating Material : Nickel
- Thread Size : 8-32
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
3-1437644-0 |
|
Product Name
|
Barrier Strips |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Termination Options
Solder
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
9
View Details
Mounting Options
PCB
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
2 suppliers