TE Connectivity Push Button Switches 3-1437573-0

Description
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Snap Action : Without Support Bracket : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Bushing Diameter : 4.57 MM  [.18 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Snap Action : Without Support Bracket : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Bushing Diameter : 4.57 MM  [.18 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3-1437573-0 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
3-1437573-0
Push Button Switches 3-1437573-0
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Snap Action : Without Support Bracket : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Bushing Diameter : 4.57 MM  [.18 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon - GF
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Vertical Right Angle
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : On (On)
  • Snap Action : Without
  • Support Bracket : With
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 5.08 MM  [.2 INCH ]
  • Bushing Diameter : 4.57 MM  [.18 INCH ]
  • Button Width : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 3-1437573-0
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
Push Button Switches - 1-2364574-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2492673-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details