TE Connectivity Push Button Switches 3-1437571-2

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.85 MM  [.152 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.85 MM  [.152 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3-1437571-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
3-1437571-2
Push Button Switches 3-1437571-2
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.85 MM  [.152 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Polyamide
  • Actuator Profile : Extended
  • Case Material : Polyester
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 3.85 MM  [.152 INCH ]
  • Button Width : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 3-1437571-2
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC
Terminal Type Solder Terminals
View Details
2 suppliers
Push Button Switches - 1-2329387-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364689-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details