Body Features Seal Type : IP65
Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes
Contact Features Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 1 NO & 1 NC
Dimensions Button Width : 15 MM [.59 INCH ]
Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20
Housing Features Low Profile : No Process Sealed : No
Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel
Operation/Applicatio
n For Use With : Lens Model 64T(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps.
Other Comment : Order Lens Set Separately., Order Lamp Separately.
Product Type Features Actuator Style : Rectangular Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton
Usage Conditions Oil-Tight : No
Body Features
Configuration Features
- Ganged : No
- Number of Actuators : Single
- Operating Function : Momentary
- Panel Cutout Size (MM) : 16 (Diameter)
- Snap Action : With
- Tactile : Yes
Contact Features
- Push Button Switch Contact Current Rating (AMP) : 5
- Switch Contact Plating Material : Gold
- Type of Contact : 1 NO & 1 NC
Dimensions
- Button Width : 15 MM [.59 INCH ]
Electrical Characteristics
- Push Button Switch Power Rating : .4
- Push Button Switch Voltage Rating (VAC) : 250
- Push Button Switch Voltage Rating (VDC) : 24, 20
Housing Features
- Low Profile : No
- Process Sealed : No
Mechanical Attachment
- Mounting Angle : Vertical
- Push Button Switch Mounting Type : Panel
Operation/Application
- For Use With : Lens Model 64T(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps.
Other
- Comment : Order Lens Set Separately., Order Lamp Separately.
Product Type Features
- Actuator Style : Rectangular
- Dust Proof : No
- Illuminated : Yes
- Push Button Switch Product Type : Switch
- Switch Type : Pushbutton
Usage Conditions