TE Connectivity SIP Sockets 3-1437530-5

Description
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP Dimensions Height Above PC Board : 4.57 MM  [.18 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Premium Series Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP Dimensions Height Above PC Board : 4.57 MM  [.18 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Premium Series Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 3-1437530-5 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
3-1437530-5
SIP Sockets 3-1437530-5
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Socket Type : SIP Dimensions Height Above PC Board : 4.57 MM  [.18 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Premium Series Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color : Black
  • Sleeve Material : Brass
  • Sleeve Plating Material : Gold

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Gold
  • Socket Type : SIP

Dimensions


  • Height Above PC Board : 4.57 MM  [.18 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Premium Series

Packaging Features


  • Packaging Quantity : 24

Product Type Features


  • Breakaway Header : Yes
  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Standard
  • Product Type : Socket

Termination Features


  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
3-1437530-5
Headers & Wire Housings 3-1437530-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 3-1437530-5 3-1437530-5
Product Name SIP Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type SIP
Mounting Board Mount
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102969-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.2 kilovolts
View Details
2 suppliers
PCB Headers & Receptacles - 102618-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
PCB Headers & Receptacles - 102792-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details