TE Connectivity DIP Switch 3-1437507-1

Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-1437507-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-1437507-1
DIP Switch 3-1437507-1
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Case Color : Black
  • Case Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Contact Base Material : Phosphor Bronze

Electrical Characteristics


  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 3-1437507-1
Product Name DIP Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2319848-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details