Body Features Case Color : Black Case Material : Polyester
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw
Contact Features Contact Base Material : Phosphor Bronze
Electrical Characteristics Operating Voltage (VDC) : 500
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Case Color : Black
- Case Material : Polyester
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
Contact Features
- Contact Base Material : Phosphor Bronze
Electrical Characteristics
- Operating Voltage (VDC) : 500
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Product Type Features
- DIP & SIP Switch Type : DIP
- Sealed Device : No
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]